EN
  • EN
  • DE

SN74ALVCH244DW

Part No SN74ALVCH244DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 3.6V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74ALVCH244
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253914-SN74ALVCH244DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH244DW CAD Model

Description

Product Overview: SN74ALVCH244DW

The SN74ALVCH244DW from Texas Instruments is a high-performance, octal buffer and line driver designed to facilitate the transfer and isolation of signals within a wide range of digital applications. This integrated circuit is part of the ALVCH series, known for its low-voltage operation and high-speed interface technology.

Key Features

  • Advanced Drive Technology: The SN74ALVCH244DW utilizes Advanced Low-Voltage CMOS technology, allowing for high-speed operation while maintaining low power consumption.
  • Bi-Directional Interface: With its dual-directional data flow capability, it can serve as a versatile interface between different voltage domains within a system.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board layout and reducing component count.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range from 2.3V to 3.6V, making it suitable for interfacing with both 2.5V and 3.3V logic levels.
  • High Drive Capability: It can drive up to 24 mA at the outputs, providing strong signal delivery to downstream components.
  • Flow-Through Architecture: The pinout is designed to facilitate easy PCB routing for wide data buses.

Applications

The SN74ALVCH244DW is ideal for a variety of digital applications, including:

  • Memory interfacing
  • Data communication
  • Signal buffering
  • Level translation
  • Bus isolation

Package and Quality

Encased in a 20-pin SOIC (DW) package, the SN74ALVCH244DW offers a compact footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards, with each device being rigorously tested for performance and reliability, making it a trusted choice for both commercial and industrial environments.

Environmental Compliance

This product complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment, ensuring an environmentally safe use and disposal.

Overall, the SN74ALVCH244DW from Texas Instruments represents a reliable and efficient solution for high-speed digital interfacing needs, backed by a reputation for quality and performance.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3888 $50.5440
315+ $0.3191 $100.5165
490+ $0.3091 $151.4590
670+ $0.2991 $200.3970
865+ $0.2892 $250.1580
1,160+ $0.2592 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,996 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess