EN
  • EN
  • DE

SN74ALVCH16601DLR

Part No SN74ALVCH16601DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVCH
Packaging Reel - TR
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1253906-SN74ALVCH16601DLR
Manufacturer Homepage www.ti.com
Family Name SN74ALVCH16601
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16601DLR CAD Model

Description

Product Overview: SN74ALVCH16601DLR

The SN74ALVCH16601DLR is a high-performance integrated circuit from Texas Instruments designed for use in a wide range of digital applications. This particular device is part of the advanced low-voltage CMOS (ALVC) family, which is renowned for its low power consumption and high-speed operation.

Key Features

  • Technology: The SN74ALVCH16601DLR utilizes advanced CMOS technology, providing a robust platform for processing digital signals with high efficiency and reliability.
  • Voltage Range: It operates within a voltage range of 2.3V to 3.6V, making it suitable for low-voltage applications that require energy efficiency.
  • Bus Hold: The device comes with a bus-hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors, thereby simplifying the design and reducing component count.
  • Speed: With fast propagation delays and output transition times, this component is designed to meet the needs of high-speed data transfer and signal processing.
  • I/O Capability: The SN74ALVCH16601DLR offers 18-bit universal bus drivers with 3-state outputs, providing flexibility in bidirectional data flow and connectivity.

Applications

Due to its versatility and performance characteristics, the SN74ALVCH16601DLR is ideal for a variety of applications, including:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Computing and data storage systems
  • Signal routing and processing

Package and Quality

The SN74ALVCH16601DLR comes in a compact SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Texas Instruments ensures high manufacturing standards, and this product is subjected to rigorous testing and quality control processes to guarantee performance and durability.

In summary, the SN74ALVCH16601DLR is a high-quality, versatile component that offers designers the speed, efficiency, and reliability required for modern digital electronics. With its advanced features and broad application range, it represents a smart choice for any project requiring fast and efficient digital signal handling.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess