The SN74ALVCH16373ZQLR is a high-performance, 16-bit transparent D-type latch with 3-state outputs from Texas Instruments. This integrated circuit is designed to deliver the speed and power efficiency required for modern digital systems, while maintaining compatibility with 5V systems. It is part of the advanced high-speed CMOS family (ALVC), which provides a significant improvement over equivalent LVTTL and LVCMOS technologies.
Key Features
- Technology: Advanced high-speed CMOS (ALVC)
- Logic Type: 16-bit Transparent D-type Latch
- Output Type: 3-State Outputs
- Supply Voltage: Operates from 2.3 V to 3.6 V
- Data Rate: Capable of supporting high data rates
- Compatibility: 5V tolerant inputs for interfacing with 5V logic levels
- Package: Supplied in a 48-Pin BGA package (ZQL)
- Temperature Range: Specified from -40°C to 85°C
Applications
The SN74ALVCH16373ZQLR is versatile and can be utilized in a broad range of applications. It is particularly suitable for temporary storage of data, acting as a buffer for data buses in computers, communication systems, and other digital applications that require high-speed operation and low power consumption.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74ALVCH16373ZQLR is no exception. This product is manufactured to the highest standards to ensure reliable performance in critical applications. Furthermore, it is supported by Texas Instruments' comprehensive technical documentation, making integration into existing designs straightforward for engineers.
Ordering Information
The product is available in tape and reel packaging, facilitating easy integration into automated PCB assembly processes. For detailed ordering and shipping information, refer to the Texas Instruments official website or contact their sales and support team.