EN
  • EN
  • DE

SN74ALVCH162827DLR

Part No SN74ALVCH162827DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 20-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVCH
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 10
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1253900-SN74ALVCH162827DLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALVCH162827
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162827DLR CAD Model

Description

Product Overview: SN74ALVCH162827DLR

The SN74ALVCH162827DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the Advanced Low-Voltage CMOS (ALVC) family and is specifically engineered to deliver exceptional speed and drive capabilities while maintaining low power consumption.

Key Features:

  • Technology: The device is built on the advanced ALVC technology, which provides a perfect balance of speed and power efficiency, making it suitable for high-speed data transmission and processing applications.
  • Logic Type: It is a 20-bit universal bus driver with 3-state outputs, allowing for versatile use in a wide range of digital applications.
  • Supply Voltage: Operating with a supply voltage range of 2.3V to 3.6V, the SN74ALVCH162827DLR is optimized for low-voltage operations, aligning with modern digital system requirements.
  • Drive Capability: The device offers high drive capability, with outputs that can sink and source significant current, enhancing signal integrity in complex circuits.
  • Package Type: This particular model, designated by the DLR suffix, is available in a 56-BSSOP (Shrink Small-Outline Package) that is conducive for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

With its robust feature set, the SN74ALVCH162827DLR is ideal for a diverse array of applications. It is commonly used in:

  • High-speed data buses
  • Memory interface circuits
  • Communication infrastructure
  • Server and networking equipment
  • Signal buffering and distribution

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALVCH162827DLR is no exception. Each device undergoes rigorous testing to ensure it meets or exceeds industry standards for performance and longevity. Customers can trust in Texas Instruments' products for their critical electronic systems.

In summary, the SN74ALVCH162827DLR from Texas Instruments is a high-performance, low-voltage universal bus driver that excels in delivering speed, drive strength, and efficiency. Its versatility and reliability make it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess