EN
  • EN
  • DE

SN74ALVCH162344G

Part No SN74ALVCH162344G
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 734563-SN74ALVCH162344G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162344G CAD Model

Description

Product Overview: SN74ALVCH162344G from Texas Instruments

The SN74ALVCH162344G is a high-performance integrated circuit manufactured by Texas Instruments, designed to meet the needs of advanced electronic systems. This particular component is part of the ALVCH series, which is known for its low voltage, high-speed operation, and compatibility with bus hold. The SN74ALVCH162344G features 16-bit bus-interface D-type latches with 3-state outputs, making it ideal for use in applications where data must be stored temporarily and then output upon demand.

This device operates at a voltage range of 2.3V to 3.6V, which allows for lower power consumption and compatibility with modern low-voltage logic levels. The SN74ALVCH162344G is designed to support signaling rates up to 250 Mbps, providing the speed necessary for high-performance computing and communications systems. The high-speed backplane operation is facilitated by the balanced output drive and low input capacitance, which reduce signal distortion and improve timing.

The SN74ALVCH162344G has a wide operating temperature range, making it suitable for industrial applications where reliability under varying environmental conditions is crucial. Moreover, the device is equipped with bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing overall component count.

Texas Instruments has designed the SN74ALVCH162344G with a clear focus on signal integrity. The device incorporates an advanced level of noise suppression technology, ensuring that the data integrity is preserved even in electrically noisy environments. This is particularly important for applications in networking, telecommunications, and high-speed data processing.

The SN74ALVCH162344G comes in a 48-pin thin shrink small-outline package (TSSOP), which is optimal for situations where space-saving is a priority. Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, ensuring reliability and performance consistency for the end-user.

In summary, the SN74ALVCH162344G from Texas Instruments is a versatile and reliable component that offers high-speed operation, low power consumption, and robust noise immunity, making it an excellent choice for a wide range of digital logic applications.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1511 $50.7555
13+ $8.3292 $108.2796
19+ $8.0689 $153.3091
26+ $7.8086 $203.0236
34+ $7.5483 $256.6422
45+ $6.7674 $304.5330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess