EN
  • EN
  • DE

SN74ALVC7806-25DL

Part No SN74ALVC7806-25DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 256X18 ASYNC FIFO MEM 56-SSOP / Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tube
Memory Size 4.5K (256 x 18)
Function Asynchronous
Data Rate 40MHz
Access Time 18ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 40µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ALVC7806
Other Names -SN74ALVC7806-25DLR,TEXTISSN74ALVC7806-25DL,-SN74ALVC7806,2156-SN74ALVC7806-25DL,296-5168-5,296-5168-5R,-296-5168-5,-296-5168-5
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258836-SN74ALVC7806-25DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7806-25DL CAD Model

Description

Product Overview: SN74ALVC7806-25DL

The SN74ALVC7806-25DL is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of demanding digital systems. This device is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation.

Key Features

  • Technology: Manufactured using advanced CMOS technology, the SN74ALVC7806-25DL offers a perfect balance between power efficiency and performance.
  • Operating Voltage: It operates at a voltage range of 2.3V to 3.6V, making it suitable for low-voltage applications and facilitating compatibility with other logic levels.
  • Speed: This device boasts high-speed operation, which is critical for modern digital systems that require fast data processing and high-frequency signal handling.
  • I/O Capacitance: The SN74ALVC7806-25DL features low input/output capacitance, reducing the loading effect on the circuits and improving signal integrity.
  • Drive Capability: It is capable of driving loads with high-current output capability, ensuring strong signal levels even in heavy load conditions.
  • Package: The device comes in a space-saving 56-pin SSOP (Shrink Small Outline Package), which is ideal for compact PCB layouts.

Applications

The SN74ALVC7806-25DL is versatile and can be used in a variety of applications, including:

  • High-speed data processing systems
  • Communication interfaces
  • Portable and battery-operated devices
  • Computing and storage platforms
  • Networking equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74ALVC7806-25DL is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most challenging environments.

For designers and engineers looking for a reliable, high-speed logic solution, the SN74ALVC7806-25DL from Texas Instruments is an excellent choice. Its combination of low power consumption, high-speed operation, and compact form factor makes it a valuable component in any advanced digital system.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 256 x 9, 512 x 9, 1,024 x 9 | IC FIFO ASYNCH 1KX9 12NS 28SOIC
Need more? Email Us
NXP / Nexperia
IC 4X16 FIFO REGISTER 16-SOIC / Asynchronous FIFO 64 (16 x 4) Uni-Directional 28MHz 40ns 16-SO
Lowest to $0.4897
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
64/256/512/1K/2K/4K x18 Low-Voltage Synchronous FIFOs
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
Texas Instruments
256 × 18 LOW-POWER FIRST-IN, FIRST-OUT MEMORY | IC MEMORY FIFO 256X18 56-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Texas Instruments
2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY | IC ASYNC FIFO MEM 2048X9 44-PLCC
Lowest to $30.8613
Texas Instruments
64 x 18 STROBED FIRST-IN, FIRST-OUT MEMORY | IC STROBED FIFO 64X18 56-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess