EN
  • EN
  • DE

SN74ALVC245DGVR

Part No SN74ALVC245DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
Manufacturer Texas Instruments
Series 74ALVC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TFSOP (0.173", 4.40mm Width)
Case / Package 20-TVSOP
Family Name 74ALVC245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74ALVC245DGVRG4-ND, -296-5137-1-ND, -SN74ALVC245DGVRE4, -SN74ALVC245DGVRG4, -SN74ALVC245DGVRG4-NDR, SN74ALVC245DGVRE4-ND, 296-5137-1, 296-5137-2, SN74ALVC245DGVRG4, 296-5137-6, SN74ALVC245DGVRE4, -296-5137-1, 296-5137-6-NDR, -SN74ALVC245DGVR-NDR, -SN74ALVC245DGVRE4-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934569-SN74ALVC245DGVR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC245DGVR CAD Model

Description

Product Overview: SN74ALVC245DGVR from Texas Instruments

The SN74ALVC245DGVR is a high-performance, octal bus transceiver from Texas Instruments designed for bidirectional communication between data buses. This integrated circuit is part of the ALVC family, which is known for its low-voltage operation and high-speed interfacing capabilities.

The device features eight bidirectional data lines, with each line capable of transmitting data from the A bus to the B bus or vice versa, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the device's outputs, thus placing them in a high-impedance state to avoid bus contention or to enable bus isolation during power-up or power-down sequences.

One of the key attributes of the SN74ALVC245DGVR is its support for low-voltage operation, with a functional range from 2.3V to 3.6V. This makes it suitable for interfacing with 3.3V logic devices while also being tolerant to 5V logic signals, thereby providing a high degree of flexibility in mixed-voltage systems.

The device is housed in a compact TVSOP (Thin Shrink Small Outline Package) form factor, specifically the DGVR variant, which is ideal for space-constrained applications. The SN74ALVC245DGVR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range, suitable for industrial and commercial applications.

With its low power consumption and fast data transfer rates, the SN74ALVC245DGVR is well-suited for a variety of applications, including telecommunications, computing, and networking equipment. The bus hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing the overall component count.

Texas Instruments' commitment to quality and reliability is evident in the SN74ALVC245DGVR, making it a preferred choice for engineers and designers seeking a robust and efficient solution for their data bus communication needs.

For more detailed specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2905 $50.8375
420+ $0.2384 $100.1280
650+ $0.2309 $150.0850
895+ $0.2235 $200.0325
1,160+ $0.2160 $250.5600
1,550+ $0.1937 $300.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess