EN
  • EN
  • DE

DPD13AWF-7

Part No DPD13AWF-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 13VWM 21.5VC SOD123F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 21.5V Clamp 10.5A Ipp Tvs Diode Surface Mount SOD-123F
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOD-123F
Case / Package SOD-123F
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number DPD13AWF-7-ND, DPD13AWF-7DIDKR, DPD13AWF-7DICT, DPD13AWF-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869231-DPD13AWF-7
Ultra Librarian 3D Model Ultra Librarian DPD13AWF-7 CAD Model

Description

The DPD13AWF-7 is a high-performance, surface-mount TVS diode array designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust component is engineered to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Key Features

  • ESD Protection: The DPD13AWF-7 offers excellent protection against ESD, withstanding ESD strikes of ±12kV (air discharge) and ±8kV (contact discharge) as per the IEC 61000-4-2 international standard.
  • Low Clamping Voltage: It features a low dynamic resistance and clamping voltage, ensuring that sensitive circuits are shielded from the harmful effects of high-energy transients.
  • Low Leakage Current: The device boasts a low leakage current, which helps to minimize power loss and maintain the energy efficiency of the system it protects.
  • High Surge Capability: With its high surge capability, the DPD13AWF-7 is capable of handling high transient power dissipation, making it suitable for tough environmental conditions.
  • Surface Mount Package: The diode array comes in a small, leadless DFN1006-2 package, making it ideal for space-constrained applications.

Applications

The DPD13AWF-7 is designed for use in a variety of applications where transient voltage protection is critical. These include portable electronics, computer interfaces, data lines, and other high-speed signal lines in consumer, industrial, and telecommunications equipment.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the DPD13AWF-7 is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs reliably over a wide range of temperatures and operating conditions.

Environmental Compliance

In addition to its technical capabilities, the DPD13AWF-7 is environmentally friendly. It is RoHS compliant, meaning it adheres to the restriction of hazardous substances in electronic equipment, and is also lead-free and halogen-free, contributing to the global effort of reducing the environmental impact of electronic components.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2032 $57.9120
695+ $0.1668 $115.9260
1,075+ $0.1616 $173.7200
1,480+ $0.1564 $231.4720
1,915+ $0.1511 $289.3565
2,560+ $0.1355 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess