The SN74ALVC244DWR is a high-performance, octal buffer and line driver designed to operate as a memory address driver, clock driver, and bus-oriented transmitter or receiver which provides improved PC board density. Manufactured by Texas Instruments, this integrated circuit is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its low power consumption and high data throughput.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Supply Voltage: Operates from 2.3 V to 3.6 V
- Output Current: ±24 mA
- Package: Supplied in a wide-body SOIC (DW) package with 20 pins
- Temperature Range: -40°C to 85°C operational range
Performance Advantages
The SN74ALVC244DWR is designed for low-voltage operation and is characterized for operation from 2.3 V to 3.6 V. It features a high drive output current of ±24 mA, which is suitable for driving heavy loads. The device also maintains low power consumption with a typical ICC of only 10 µA max.
Applications
This versatile buffer and line driver is ideal for a wide range of applications, including:
- Memory address drivers
- Clock drivers
- Bus-oriented receivers and transmitters
- Backplane driving
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74ALVC244DWR is no exception. It is designed to meet or exceed the requirements of the joint JEDEC/JESD standard JESD78, Class II. With its robust design and advanced manufacturing processes, this product offers both high performance and reliability for critical applications.
Environmental Compliance
The SN74ALVC244DWR is RoHS compliant and supports the Texas Instruments’ Green initiative, reflecting the company's dedication to environmental responsibility.