EN
  • EN
  • DE

SN74ALVC00RGYRG4

Part No SN74ALVC00RGYRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14VQFN / NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-VQFN (3.5x3.5)
Package / Case 14-VFQFN Exposed Pad
Base Product Number SN74ALVC
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257994-SN74ALVC00RGYRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALVC00RGYRG4 CAD Model

Description

SN74ALVC00RGYRG4 Quadruple 2-Input Positive-NAND Gate

The SN74ALVC00RGYRG4 from Texas Instruments is a high-performance, quadruple 2-input positive-NAND gate integrated circuit. This device is part of the ALVC family, which is known for its low-voltage operation and high-speed interface technology. The SN74ALVC00RGYRG4 is designed to operate from a 1.65 V to 3.6 V VCC supply, making it suitable for interfacing with 3.3 V logic levels while maintaining 5 V tolerant inputs.

Featuring a compact 14-pin VQFN (RGY) package, the SN74ALVC00RGYRG4 is optimized for space-constrained applications. Each gate performs the Boolean function Y = A • B or Y = A + B in positive logic, where A and B are the inputs and Y is the output. This versatility allows the device to be used in a variety of digital circuits, including logic gates, control circuits, and signal processing.

Key specifications of the SN74ALVC00RGYRG4 include:

  • Logic Family: ALVC
  • Logic Type: NAND Gate
  • Number of Circuits: Quadruple
  • Inputs per Circuit: 2
  • Operating Voltage Range: 1.65 V to 3.6 V
  • Output Current: ±24 mA
  • Propagation Delay Time: 3.3 ns at 3.3 V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 14-VQFN (RGY)
  • RoHS Compliant

The device boasts a balanced propagation delay and transition times, which is essential for maintaining high-speed signal integrity. The SN74ALVC00RGYRG4 also supports live insertion and withdrawal (hot plugging), which is critical for systems that require maintenance or upgrades without power-down scenarios. Additionally, the device's Ioff circuitry provides partial Power-down mode operation by disabling the outputs, preventing damaging current backflow through the device when it is powered down.

Whether you're designing consumer electronics, computing systems, networking hardware, or industrial control panels, the SN74ALVC00RGYRG4 from Texas Instruments offers a reliable and efficient solution for your NAND gate logic requirements.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess