The SN74ALVC00D from Texas Instruments is a high-performance, quadruple 2-input positive-NAND gate integrated circuit that is designed to operate from 1.65 V to 3.6 V. This makes the device ideal for interfacing with 3.3 V systems, and it is also tolerant to 5 V inputs, providing flexible compatibility with various logic levels.
One of the key features of the SN74ALVC00D is its significant drive strength, which minimizes rise and fall times on the output signals. This is particularly beneficial for high-speed applications where signal integrity is crucial. The device is fabricated with an advanced CMOS process, which gives it the characteristic of low power consumption while maintaining robust switching performance.
The SN74ALVC00D comes in a standard SOIC-14 package, which is suitable for surface-mount technology (SMT) and is widely used in industry due to its compact footprint and reliability. The package's dimensions are designed to be compatible with automatic placement and soldering processes, making it easy to integrate into a variety of electronic assemblies.
| Key Specifications: |
| Logic Type: |
Quadruple 2-Input Positive-NAND Gate |
| Operating Voltage: |
1.65 V to 3.6 V |
| Input Voltage Tolerance: |
5 V |
| Package Type: |
SOIC-14 |
Furthermore, the SN74ALVC00D supports a wide operating temperature range, which makes it suitable for industrial and automotive applications where thermal reliability is a concern. The device also features low ON-state resistance, which further reduces power consumption when the outputs are in the active state.
With its combination of high-speed operation, low power consumption, and input voltage flexibility, the SN74ALVC00D is a versatile component for designers looking to create efficient and reliable digital logic systems. Its industry-standard packaging and temperature resilience make it a go-to choice for a broad range of applications, from consumer electronics to complex industrial controls.