EN
  • EN
  • DE

SN74ALVC00

Part No SN74ALVC00
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253846-SN74ALVC00
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVC00 CAD Model

Description

Product Overview: SN74ALVC00 Quadruple 2-Input Positive-NAND Gates

The SN74ALVC00 device from Texas Instruments is a high-performance, quadruple 2-input Positive-NAND gate integrated circuit that belongs to the ALVC family of products. Designed for a wide range of applications, this IC is known for its low-voltage operation and compatibility with mixed-voltage systems, making it a versatile choice for modern digital electronics.

Key Features

  • Operational Voltage Range: The SN74ALVC00 operates at a voltage range of 1.65 to 3.6 volts, which allows for its use in low-voltage applications and is compatible with the needs of battery-operated devices.
  • High Drive Capability: This device can drive up to 24 mA at the outputs, providing robust signal strength for driving heavier loads when necessary.
  • Low Power Consumption: With its advanced circuit design, the SN74ALVC00 boasts a reduced power consumption, making it suitable for power-sensitive applications.
  • I/O Tolerance: The inputs and outputs are tolerant to 5V, even when the device is powered off, thus ensuring interface compatibility with higher voltage logic levels without the need for additional level shifters.
  • High-Speed Operation: The SN74ALVC00 provides fast propagation delays and transition times, which is critical for high-speed data processing and communication systems.

Applications

The SN74ALVC00 is designed for a diverse range of applications, including:

  • Telecommunications
  • Computers and Computer Peripherals
  • Networking Equipment
  • Portable Electronics
  • Signal Processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74ALVC00 is no exception, with rigorous testing and quality control measures in place to ensure that each IC meets the highest standards. Customers can trust the performance and durability of this product for their critical design needs.

Package Options and Environmental Information

The SN74ALVC00 is available in multiple package options, including the small-outline package (SOIC), the thin shrink small-outline package (TSSOP), and the very-thin shrink small-outline package (VSSOP). These options provide flexibility in design for space-constrained applications. Additionally, the device is characterized for operation from -40°C to 85°C, accommodating a wide range of environmental conditions.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2710 $50.1350
450+ $0.2224 $100.0800
700+ $0.2155 $150.8500
960+ $0.2085 $200.1600
1,245+ $0.2016 $250.9920
1,665+ $0.1807 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess