EN
  • EN
  • DE

SN74ALS996DWR

Part No SN74ALS996DWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 8-BIT D-TYPE EDGE-TRIGGERED READ-BACK LATCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 5ns
Current - Output High, Low 400μA, 8mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1253844-SN74ALS996DWR
Manufacturer Homepage www.ti.com
Family Name SN74ALS996
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian SN74ALS996DWR CAD Model

Description

The SN74ALS996DWR is a high-performance integrated circuit manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This particular device is part of the Advanced Low-Power Schottky (ALS) family, known for its excellent balance between speed and power consumption.

Key Features

  • Device Type: This product is a registered bus transceiver that contains two separate but related sections: an 8-bit non-inverting bus transceiver with 3-state outputs and a 2-bit non-inverting bus transceiver with 3-state outputs.
  • Package: The SN74ALS996DWR is offered in a wide-body SOIC package (DWR suffix), which is suitable for surface mount technology (SMT) and provides a compact footprint for PCB layout.
  • Logic Type: The device operates as a transceiver with dual enable for bus-oriented applications, which allows for controlled data transfer and direction.
  • Operating Voltage: It typically operates at a voltage range of 4.5V to 5.5V, which is standard for ALS logic devices, ensuring compatibility with a wide range of digital systems.
  • Performance: The SN74ALS996DWR boasts a fast propagation delay and output transition time, which is critical for high-speed applications where timing is crucial.
  • Power Dissipation: It features low power dissipation, which is a hallmark of the ALS series, making it suitable for power-sensitive designs.

Applications

The SN74ALS996DWR is versatile and can be used in various digital applications. Its primary use is in bus interface and driver circuits where bidirectional communication and data flow control are required. Typical applications include:

  • Data communication systems
  • Microprocessor or microcontroller bus interfaces
  • Memory drivers
  • Peripheral drivers

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74ALS996DWR is no exception and undergoes rigorous testing to ensure it meets the industry standards for performance and longevity. This makes it a trusted choice for both commercial and industrial applications where dependability is paramount.

You May Also Be Interested in

Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1948 $50.3636
17+ $5.9035 $100.3595
27+ $5.7190 $154.4130
37+ $5.5345 $204.7765
47+ $5.3500 $251.4500
63+ $4.7966 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess