EN
  • EN
  • DE

VE-101M1ETR-0806S

Part No VE-101M1ETR-0806S
Manufacturer Surge Components
Catalog Aluminum Electrolytic Capacitors
Description CAP ALUM 100UF 20% 25V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 25 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Operating Temperature -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 125 mA @ 120 Hz
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.268" (6.80mm)
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Ultra Librarian 3D Model Ultra Librarian VE-101M1ETR-0806S CAD Model

You May Also Be Interested in

Panasonic
CAP ALUM 10UF 20% 50V SMD
Need more? Email Us
Rubycon
CAP ALUM 1000UF 20% 250V SNAP TH
Need more? Email Us
Wurth Electronics Inc
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5869
Wurth Electronics Inc
CAP ALUM 68UF 20% 6.3V SMD
Lowest to $0.3217
Wurth Electronics Inc
CAP ALUM 560UF 20% 63V RADIAL TH
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 100UF 20% 25V SMD
Need more? Email Us
Nichicon
CAP ALUM 220UF 20% 35V RADIAL TH
Need more? Email Us
Wurth Electronics Inc
CAP ALUM 220UF 20% 50V SMD
Lowest to $1.0428
Kemet
CAP ALUM 220UF 20% 35V RADIAL TH
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess