EN
  • EN
  • DE

SN74ALS804ADW

Part No SN74ALS804ADW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 6CH 2-INP 20SOIC / NAND Gate IC 6 Channel 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 6
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 15mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number SN74ALS8
Other Names 2156-SN74ALS804ADW-TI,SN74ALS804ADWE4,TEXTISSN74ALS804ADW,SN74ALS804ADWE4,SN74ALS804ADWG4,SN74ALS804ADWG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258009-SN74ALS804ADW
Ultra Librarian 3D Model Ultra Librarian SN74ALS804ADW CAD Model

Description

The SN74ALS804ADW is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This particular model is part of the Advanced Low-Power Schottky (ALS) series, which is designed to offer a superior balance between speed and power consumption.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: 4
  • Number of Inputs: 4
  • Output Current: High/Low
  • Voltage - Supply: 4.5V ~ 5.5V
  • Operating Temperature: -40°C ~ 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 20-SOIC (0.295", 7.50mm Width)

Performance and Applications

The SN74ALS804ADW is designed to perform with exceptional speed while maintaining low power consumption, making it an ideal choice for critical logic operations in both commercial and industrial environments. With its fast switching capabilities, it is perfect for high-speed data processing, computing, and telecommunications systems.

Its robust operating temperature range ensures that it can withstand harsh conditions, which is essential for applications in automotive and aerospace industries where reliability is paramount. Additionally, the surface-mount technology (SMT) packaging allows for efficient assembly on printed circuit boards, saving space and enhancing overall system design.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS804ADW is no exception. Each device is meticulously tested to meet stringent standards, ensuring high reliability and performance consistency. The ALS technology not only provides speed and efficiency but also ensures that the device has a long operational life, reducing the need for frequent replacements and maintenance.

Whether you're developing advanced computing systems, designing sophisticated electronics, or working on high-speed communication networks, the SN74ALS804ADW from Texas Instruments is a component that delivers the performance and durability you need.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess