EN
  • EN
  • DE

SN74ALS646A-1DWRE4

Part No SN74ALS646A-1DWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259895-SN74ALS646A-1DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS646A-1DWRE4 CAD Model

Description

Product Overview: SN74ALS646A-1DWRE4

The SN74ALS646A-1DWRE4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular model is part of the Advanced Low-Power Schottky (ALS) family, designed to offer both high-speed operation and low power consumption, making it an excellent choice for a wide range of applications.

Key Features

  • Octal Bus Transceivers and Registers: The device includes eight bidirectional transceivers and eight D-type flip-flops, facilitating the easy transfer and storage of data.
  • Wide Operating Voltage Range: It operates at a voltage range of 4.5V to 5.5V, which is compatible with most TTL circuits, ensuring easy integration into existing designs.
  • High-Current 3-State Outputs: The outputs can sink 24 mA and source up to 15 mA, providing good drive capability while also supporting the 3-state feature, which allows for connection to a common bus line without interference.
  • Direct Bus Connection: The bus transceivers are designed to directly drive the bus lines in a high-capacitance bus environment, ensuring stable performance in complex systems.
  • Edge-Triggered D-Type Flip-Flops: With the edge-triggered design, the flip-flops ensure accurate data storage on the rising edge of the clock pulse.

Applications

The SN74ALS646A-1DWRE4 is suitable for a broad range of applications, particularly where high-speed, low-power operation is essential. It is commonly used in:

  • Data communication systems
  • Computer motherboards
  • Peripheral interfaces
  • Microprocessor or microcontroller-based systems

Quality and Reliability

As with all Texas Instruments products, the SN74ALS646A-1DWRE4 is manufactured to the highest quality standards. It is offered in a 24-pin wide-body SOIC package, providing robustness and ease of mounting on printed circuit boards. The device also meets or exceeds the specifications of the Joint Electron Device Engineering Council (JEDEC).

For detailed specifications, application notes, and additional resources, interested customers are encouraged to visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess