EN
  • EN
  • DE

SN74ALS642A-1NSR

Part No SN74ALS642A-1NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER INVERT 5.5V 20SO / Transceiver, Inverting 1 Element 8 Bit per Element Open Collector Output 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74ALS642
Other Names SN74ALS642A-1NSRE4,SN74ALS642A-1NSRE4,SN74ALS642A-1NSRG4,SN74ALS642A-1NSRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259928-SN74ALS642A-1NSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS642A-1NSR CAD Model

Description

Product Overview: SN74ALS642A-1NSR

The SN74ALS642A-1NSR is a high-quality bidirectional octal bus transceiver designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced low-power Schottky (ALS) logic family, which is well-known for its balance between speed and power consumption. The device is specifically created to facilitate the transfer of data between two buses of eight lines each, making it an ideal component for applications involving data communication between different systems or subsystems.

The SN74ALS642A-1NSR features two sets of eight bidirectional data lines, designated as Bus A and Bus B. Each data line can transmit data in both directions, providing flexibility and ease of use for complex digital systems. The direction of data flow is determined by the direction control (DIR) input, while the output enable (OE) input ensures that the outputs are in a high-impedance state when the device is not in use, thus preventing any potential damage due to bus contention.

Key Specifications:

  • Logic Type: Bidirectional Octal Bus Transceiver
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20
  • Supply Voltage: 4.5V to 5.5V

The SN74ALS642A-1NSR is housed in a 20-pin SOIC package, which is suitable for surface-mount technology (SMT), allowing for efficient use of PCB space. The device operates within a supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL logic levels. Additionally, the operating temperature range from 0°C to 70°C ensures reliable performance across various environmental conditions.

With its high drive capability and fast switching speeds, the SN74ALS642A-1NSR is an excellent choice for interfacing between different logic families or driving heavy loads. It is commonly used in data communication systems, microprocessor-based systems, and any application where reliable data transfer between two buses is required.

For designers and engineers looking for a robust and versatile bus transceiver, the SN74ALS642A-1NSR from Texas Instruments offers a perfect blend of performance, power efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0798 $53.9900
115+ $0.8860 $101.8900
175+ $0.8584 $150.2200
245+ $0.8307 $203.5215
315+ $0.8030 $252.9450
420+ $0.7199 $302.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 624 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess