EN
  • EN
  • DE

SNJ54LVTH162245WD

Part No SNJ54LVTH162245WD
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUS TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54LVTH
Package Tube
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 48mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-CFlatPack
Supplier Device Package 48-CFP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 674046-SNJ54LVTH162245WD
Ultra Librarian 3D Model Ultra Librarian SNJ54LVTH162245WD CAD Model

Description

Product Overview

The SNJ54LVTH162245WD is a high-performance integrated circuit designed by Texas Instruments, renowned for their expertise in semiconductor technology. This particular device is part of the LVTH (Low Voltage Tolerant High-speed) family, which is known for its ability to operate at low voltage levels while delivering high-speed performance. The SNJ54LVTH162245WD is ideally suited for interfacing with 3.3V and 5V systems, making it a versatile choice for a variety of digital applications.

Key Features

  • 16-Bit Bidirectional Transceiver: The device features 16 bidirectional data lines that allow for efficient data transfer in both directions, which is essential for parallel data processing tasks.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, which helps to reduce overall power consumption without compromising on performance.
  • High-Speed Data Transfer: The SNJ54LVTH162245WD is designed for high-speed data transfer, which is critical for modern high-performance computing and communications systems.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, simplifying board design and saving board space.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing high-impedance states to ensure there are no conflicts on the bus when the outputs are not active.
  • Flow-Through Architecture: This design minimizes the delay times and facilitates easy PCB layout by aligning the data flow from input to output.

Applications

The SNJ54LVTH162245WD is suitable for a wide range of applications, including:

  • Bus interface or signal buffering for microprocessors, microcontrollers, and other digital systems
  • Data communication and telecommunication systems
  • Computing and data storage systems where high-speed data transfer is crucial
  • Industrial control systems that require robust performance in challenging environments

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SNJ54LVTH162245WD is no exception, with its robust design and thorough testing ensuring reliability in a range of operating conditions. Whether you're designing a complex digital system or looking for a reliable transceiver for data communication, the SNJ54LVTH162245WD offers the performance and quality you can trust.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.3837 $113.3837
2+ $109.7262 $219.4524
3+ $106.0687 $318.2061
4+ $95.0960 $380.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess