EN
  • EN
  • DE

SN74ALS642A-1DB

Part No SN74ALS642A-1DB
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS XCVR SINGLE 8-CH OPEN COLLEC / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 112 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 727091-SN74ALS642A-1DB
Ultra Librarian 3D Model Ultra Librarian SN74ALS642A-1DB CAD Model

Description

The SN74ALS642A-1DB, crafted by Texas Instruments, is a high-performance octal bus transceiver from their Advanced Low-Power Schottky (ALS) series. This device is designed to provide bidirectional communication between data buses while ensuring a perfect blend of speed and power efficiency. It is particularly suitable for applications requiring high-speed data transfer with minimal power consumption.

Key Features

  • Bi-Directional Data Flow: With its octal bus transceiver configuration, the device allows for bidirectional data communication, making it versatile for various digital interfacing applications.
  • Advanced Low-Power Schottky Technology: This technology ensures lower power usage without compromising on the speed that is essential for high-performance systems.
  • Wide Operating Temperature Range: The SN74ALS642A-1DB operates effectively over a broad temperature range, making it suitable for industrial applications.
  • Compatibility: The device is compatible with most TTL families, allowing for easy integration into existing systems without the need for additional interfacing components.
  • Output Enable Feature: The inclusion of output enable (OE) inputs allows for better control over output stages, providing a high-impedance state when not in use.

Applications

The SN74ALS642A-1DB is widely used in digital systems where efficient data bus communication is critical. Its applications span across:

  • Computers and Computer Peripherals
  • Data Communication Equipment
  • Control Systems
  • Test Equipment

Technical Specifications

Parameter Value
Logic Family ALS
Number of Pins 20
Package Type DB (DIP)
Supply Voltage 4.5V to 5.5V
Operating Temperature -55°C to 125°C

With its robust design and advanced features, the SN74ALS642A-1DB from Texas Instruments stands out as a reliable component for facilitating efficient data bus communication in high-speed digital systems.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6901 $51.2109
22+ $4.6688 $102.7136
34+ $4.5229 $153.7786
46+ $4.3770 $201.3420
60+ $4.2311 $253.8660
80+ $3.7934 $303.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess