SN74ALS638A-1N: A High-Performance Bi-Directional Transceiver from Texas Instruments
The SN74ALS638A-1N, manufactured by Texas Instruments, is a high-quality bi-directional transceiver that is designed to facilitate seamless data transfer in digital communication systems. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for combining low power consumption with high-speed operation.
Key Features:
- Bi-Directional Data Flow: The SN74ALS638A-1N allows for two-way communication with its bi-directional data bus. This feature is essential for systems that require data exchange in both directions, enhancing the versatility of the device.
- Octal Configuration: With an 8-bit wide data path, this transceiver can handle octal (8-bit) data chunks, making it suitable for interfacing with microprocessors, microcontrollers, and other digital systems that operate on 8-bit data widths.
- Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
- 3-State Outputs: The inclusion of 3-state outputs allows for connection to a data bus without affecting the bus when the transceiver is in a high-impedance state, enabling multiple devices to share the same bus.
- Operational Speed: As part of the ALS series, the SN74ALS638A-1N offers a good balance between power consumption and speed, making it an efficient choice for high-speed data transfer applications.
Applications:
The SN74ALS638A-1N is suitable for a wide range of applications, including:
- Bus Interface in Microprocessor/Microcontroller Systems
- Data Communication Equipment
- Peripheral Drivers
- Buffer Memory Addressing
Technical Specifications:
- Logic Type: Bi-Directional Transceiver
- Number of Channels: 8
- Logic Family: ALS
- Operating Temperature: 0°C to 70°C
- Package / Case: PDIP-20
- Mounting Type: Through Hole
The SN74ALS638A-1N is a testament to Texas Instruments' commitment to providing high-performance, reliable integrated circuits. Its robust feature set and operational efficiency make it an excellent choice for designers seeking a dependable bi-directional communication solution.