EN
  • EN
  • DE

SN74ALS564N

Part No SN74ALS564N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094872-SN74ALS564N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALS564N CAD Model

Description

The SN74ALS564N is a high-performance, octal D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments. This IC is part of the Advanced Low-Power Schottky (ALS) family, which is known for combining the low power consumption of standard CMOS with the speed and drive capabilities of bipolar transistors.

Key Features

  • Logic Type: Octal D-type flip-flop with 3-state outputs
  • Package: The device comes in a standard 20-pin plastic DIP (Dual In-line Package).
  • Operating Voltage: Typically operates at 5V, making it compatible with TTL (Transistor-Transistor Logic) levels.
  • Output Current: Capable of driving up to 24mA, providing robust outputs for driving various loads.
  • Speed: Fast propagation delays and transition times are characteristic of the ALS series, offering high-speed performance.
  • Temperature Range: Designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications

The SN74ALS564N is versatile and can be used in a wide range of applications, including:

  • Buffer/storage registers
  • Shift registers
  • Data storage and transfer
  • Control registers
  • System resource registers in microprocessor or microcontroller-based systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS564N is no exception. Each IC undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products. This includes testing for performance across temperature ranges and resistance to electrical and thermal stress.

Conclusion

The SN74ALS564N from Texas Instruments is a reliable and efficient solution for designers who require high-speed octal D-type flip-flops with 3-state outputs. Its compatibility with TTL logic levels and ability to operate across a wide temperature range make it a suitable choice for various electronic systems that demand low power consumption without compromising on speed or driving capability.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess