EN
  • EN
  • DE

SN74ALS561ADWRE4

Part No SN74ALS561ADWRE4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BIN 4BIT SYNCH 20SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous/Synchronous
Timing Synchronous
Count Rate 30 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS5
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259034-SN74ALS561ADWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS561ADWRE4 CAD Model

Description

The SN74ALS561ADWRE4 is a high-performance integrated circuit designed by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular model falls under the category of logic - flip flops, which are fundamental components used in digital systems for storing and processing binary data.

Key Features

  • Device Type: Octal D-Type Flip-Flops with Clear
  • Logic Family: ALS
  • Logic Type: D-Type
  • Number of Circuits: 8
  • Output Type: Differential
  • Propagation Delay Time: Typically 10ns at 5V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

Product Details

The SN74ALS561ADWRE4 is equipped with eight D-type flip-flops and a clear function to reset the outputs. It operates at a typical voltage of 5V, which is standard for many digital systems, ensuring compatibility and ease of integration into a wide variety of applications. The device's differential outputs provide improved signal integrity, which is crucial for high-speed data transmission and minimizes the risk of data corruption.

With a propagation delay time of approximately 10 nanoseconds, this IC is designed for fast performance, making it suitable for high-speed computing, data processing, and other applications that require rapid state changes. The operating temperature range of -40°C to +85°C ensures that the device can withstand harsh environmental conditions, making it reliable for industrial and automotive applications.

The SN74ALS561ADWRE4 comes in a compact SOIC-20 package, which is ideal for space-constrained applications. The surface mount design allows for efficient assembly on printed circuit boards, facilitating mass production and reducing overall manufacturing costs.

Applications

This versatile component is commonly used in:

  • Data storage devices
  • Communication systems
  • Computers and computer peripherals
  • Instrumentation and control systems

With its robust design and high-speed performance, the SN74ALS561ADWRE4 from Texas Instruments is an excellent choice for designers and engineers looking to incorporate reliable flip-flop logic into their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess