EN
  • EN
  • DE

SN74ALS534ANSR

Part No SN74ALS534ANSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Manufacturer Texas Instruments
Series 74ALS
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.209", 5.30mm Width)
Case / Package 20-SO
Family Name 74ALS534
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74ALS534ANSRE4, -SN74ALS534ANSRE4-NDR, SN74ALS534ANSR-ND, -SN74ALS534ANSR-NDR, SN74ALS534ANSRE4-ND, SN74ALS534ANSRG4-ND, -296-29124-1-ND, -SN74ALS534ANSRG4, -SN74ALS534ANSRE4, 296-29124-6, 296-29124-2, 296-29124-1, -SN74ALS534ANSRG4-NDR, SN74ALS534ANSRG4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896463-SN74ALS534ANSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS534ANSR CAD Model

Description

The SN74ALS534ANSR is a high-quality Octal D-Type Flip-Flop with 3-state outputs designed and manufactured by Texas Instruments. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family and is renowned for its reliability and performance in a wide range of digital applications.

Key Features

  • Logic Type: Octal D-Type Flip-Flop
  • Output Type: 3-State
  • Number of Circuits: 8
  • Number of Bits per Circuit: 1
  • Input Level: TTL
  • Output Current: -24mA, 24mA
  • Propagation Delay Time: 15ns at 5V
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

Applications

The SN74ALS534ANSR is suitable for various digital applications, including:

  • Buffer/Line Drivers
  • Bus-Oriented Systems
  • Registering and Latching Operations

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALS534ANSR has undergone rigorous testing to ensure it meets the stringent requirements for commercial-grade electronic components. Users can rely on this flip-flop for consistent performance and durability in their digital systems.

Environmental and Regulatory Compliance

The SN74ALS534ANSR is designed with environmental responsibility in mind. It complies with RoHS standards, ensuring that it is free from hazardous substances commonly found in electronic components. This commitment to sustainability makes it an ideal choice for eco-conscious businesses and applications.

Ordering and Packaging

The SN74ALS534ANSR comes in a tape and reel packaging, which facilitates efficient assembly during the manufacturing process. When ordering, ensure the part number SN74ALS534ANSR is used to specify the correct device variant, which is the surface mount version in a SOIC-20 package.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4643 $51.2505
85+ $1.2015 $102.1275
130+ $1.1640 $151.3200
180+ $1.1264 $202.7520
230+ $1.0889 $250.4470
310+ $0.9762 $302.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess