EN
  • EN
  • DE

SN74ALS37ADR

Part No SN74ALS37ADR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC / NAND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 2.6mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SN74ALS3
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258030-SN74ALS37ADR
Ultra Librarian 3D Model Ultra Librarian SN74ALS37ADR CAD Model

Description

SN74ALS37ADR Quad 2-Input NAND Gates - Texas Instruments

The SN74ALS37ADR is a high-performance, quad 2-input NAND gate integrated circuit from the industry-leading semiconductor manufacturer, Texas Instruments. This device belongs to the 'ALS' series, which stands for Advanced Low-Power Schottky, indicating that it combines the high speed of Schottky TTL with lower power consumption.

Key Features:

  • Logic Type: The SN74ALS37ADR features four independent 2-input NAND gates, providing versatile logic functions in a single package.
  • Package: This IC comes in a compact SOIC-14 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with standard TTL operating voltages.
  • Speed: The device boasts a typical propagation delay of 4ns, ensuring high-speed operation for critical logic applications.
  • Current Rating: It has a low input current of 20µA and an output current of -0.4mA to 8mA, balancing performance with power efficiency.
  • Temperature Range: The SN74ALS37ADR is designed to operate over a wide temperature range from 0°C to 70°C, suitable for commercial-grade applications.

Applications:

The versatility of the SN74ALS37ADR makes it an excellent choice for a broad range of applications, including:

  • Logic circuit design and implementation
  • Computing systems
  • Networking equipment
  • Industrial control systems
  • Data processing
  • Consumer electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74ALS37ADR is no exception. The device is rigorously tested to meet high standards of reliability and performance. It is RoHS compliant, ensuring adherence to environmental standards by restricting the use of certain hazardous substances in electronic equipment.

Whether you are designing a complex digital system or simply need a reliable NAND logic gate solution, the SN74ALS37ADR from Texas Instruments is an excellent choice that combines speed, efficiency, and durability.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess