EN
  • EN
  • DE

SN74ALS35AD

Part No SN74ALS35AD
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC / Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Collector
Current - Output High, Low -, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74ALS35
Other Names TEXTISSN74ALS35AD,SN74ALS35AD,SN74ALS35ADE4,2156-SN74ALS35AD,SN74ALS35ADG4,SN74ALS35ADG4,296-33738-5,SN74ALS35ADE4
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259878-SN74ALS35AD
Ultra Librarian 3D Model Ultra Librarian SN74ALS35AD CAD Model

Description

Product Overview: SN74ALS35AD

The SN74ALS35AD is a high-quality integrated circuit from Texas Instruments, designed to cater to a wide range of digital applications. This device is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its perfect balance between speed and power consumption. The SN74ALS35AD offers a robust solution for designers looking for a reliable and efficient hex non-inverting buffer/driver with open-collector high-voltage outputs.

Key Features

  • Logic Type: The device functions as a hex non-inverting buffer/driver, which means it contains six independent non-inverting buffers/drivers in a single package.
  • Output Type: It features open-collector high-voltage outputs, making it suitable for interfacing with high-voltage or high-current loads.
  • Supply Voltage: The SN74ALS35AD operates at a nominal supply voltage of 5V, which is typical for many digital systems, ensuring easy integration into a wide range of applications.
  • Compatibility: Its inputs are compatible with most TTL circuits, allowing for a seamless interface with existing digital systems.
  • Package: Encased in a standard SOIC-14 package, the SN74ALS35AD is designed for surface-mount technology, providing a compact footprint for space-constrained applications.
  • Operating Temperature: The device is rated for operation over the commercial temperature range of 0°C to 70°C, ensuring reliable performance in a variety of environments.

Applications

The SN74ALS35AD is versatile and can be used in numerous applications, including:

  • Driving heavy loads such as relays, solenoids, and LED displays
  • Interfacing with high-voltage or high-current systems
  • Level shifting or voltage translation in multi-voltage systems
  • General-purpose buffering for increased drive capability

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS35AD is no exception. Each device is rigorously tested to ensure it meets TI's high standards, providing designers with confidence in their system's performance and longevity.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess