The SN74ALS244CDW is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory decoders and data transmission systems. Manufactured by Texas Instruments, this integrated circuit is part of the Advanced Low-Power Schottky (ALS) logic family. The device is characterized by its high drive and low power consumption, making it an excellent choice for interfacing with high-capacity memory and complex computing systems.
Key Features:
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Package: 20-Pin SOIC (DW)
- RoHS: Compliant
The SN74ALS244CDW features eight non-inverting buffers with 3-state outputs, which can be used individually or tied together for full 8-bit support. This versatility allows the device to be used in a wide array of applications, from bus-oriented systems to signal buffering needs. The 3-state outputs ensure that multiple units can be connected to a common bus without the risk of contention, as the outputs can be effectively disconnected from the circuit when not in use.
Designed for optimal performance, the SN74ALS244CDW operates over a wide voltage range and provides balanced propagation delays and transition times. This results in improved signal integrity and reduced noise, which is critical for maintaining data integrity in high-speed applications.
The robust design of the SN74ALS244CDW guarantees that it can withstand the challenging environmental conditions typically found in industrial settings. Its wide operating temperature range ensures reliable operation even in extreme conditions.
As a testament to Texas Instruments' commitment to environmental sustainability, the SN74ALS244CDW is RoHS compliant, which means it is manufactured without the use of hazardous substances commonly found in electronics. This compliance ensures that the product is suitable for use in various markets, including those that have strict environmental regulations.
Whether it's for use in high-speed memory systems, data transmission, or as a general-purpose buffer, the SN74ALS244CDW from Texas Instruments is a reliable and efficient solution for your digital logic needs.