EN
  • EN
  • DE

SN74ALS244BDW

Part No SN74ALS244BDW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Octal Buffers/Line Drivers with 3-State Outputs 20-SOIC 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1094863-SN74ALS244BDW
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALS244BDW CAD Model

Description

Product Overview: SN74ALS244BDW

The SN74ALS244BDW is a high-performance, octal buffer/line driver designed by Texas Instruments to meet the precise needs of modern digital systems. This integrated circuit is a part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its perfect balance between speed and power consumption.

Key Features

  • Device Type: The SN74ALS244BDW is an octal buffer and line driver with 3-state outputs, which means it can drive lines with a high level, low level, or leave the line in a high impedance state.
  • Logic Family: This device falls under the ALS logic family, which is characterized by its low power usage and higher speed operation compared to traditional Schottky logic.
  • Package / Case: It is housed in a 20-pin SOIC package, which is a surface-mount package that provides a compact footprint and is suitable for automated PCB assembly processes.
  • Operating Temperature: The SN74ALS244BDW is designed to operate over a wide temperature range, making it suitable for industrial applications.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is typical for many digital circuits and ensures compatibility with a wide range of other logic devices.

Applications

The SN74ALS244BDW is versatile and can be used in numerous applications. It is particularly useful in situations where buffering or driving of bus lines is required, such as:

  • Data buses
  • Address buses
  • Memory interfaces
  • Peripheral drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS244BDW is no exception. It is designed and manufactured to meet the stringent standards that TI sets for its products, ensuring high reliability and performance in the field.

Environmental Compliance

The SN74ALS244BDW is RoHS compliant, which means it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment. This makes it an environmentally friendly choice for electronic manufacturers looking to reduce the ecological impact of their products.

With its robust design, reliable performance, and compliance with environmental standards, the SN74ALS244BDW from Texas Instruments is an excellent choice for designers who require a high-quality octal buffer/line driver for their digital systems.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5552 $52.7440
220+ $0.4556 $100.2320
340+ $0.4414 $150.0760
470+ $0.4271 $200.7370
610+ $0.4129 $251.8690
815+ $0.3702 $301.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess