EN
  • EN
  • DE

SN74ALS242BN

Part No SN74ALS242BN
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094862-SN74ALS242BN
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALS242BN CAD Model

Description

The SN74ALS242BN is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for its perfect balance between speed and power consumption. The SN74ALS242BN is specifically crafted to meet the demands of electronic systems requiring efficient bus interface with octal non-inverting bus transceivers.

Key Features

  • Logic Type: Octal Bus Transceivers with 3-state outputs
  • Logic Family: ALS
  • Operating Voltage: 4.5V to 5.5V
  • Data Rate: Capable of fast data transfer rates
  • Pin Count: 20-pin PDIP (Plastic Dual-In-Line Package)
  • Temperature Range: 0°C to 70°C

The SN74ALS242BN provides two sets of eight bidirectional transceivers, which are essential for the bidirectional communication between data buses. The control-function implementation allows for maximum flexibility in timing. This makes the device an excellent choice for interfacing with different bus configurations in a wide array of applications such as computers, data storage, and telecommunication systems.

Performance and Quality

Texas Instruments ensures that the SN74ALS242BN delivers exceptional performance with minimal power consumption. The device's Schottky diodes provide a significant advantage in terms of switching speeds over standard TTL logic while maintaining low energy use. The ALS technology also contributes to the reduction of system power requirements, making it suitable for energy-sensitive applications.

Applications

  • Bus Interface in Microprocessor Systems
  • Data Communication and Telecommunication Systems
  • Peripheral Drivers
  • Memory Drivers
  • Data Acquisition Systems

As a testament to its reliability and durability, the SN74ALS242BN is offered in a robust plastic package designed for standard insertion-mounting techniques. Texas Instruments' commitment to quality ensures that each unit of the SN74ALS242BN meets stringent industry standards for performance and longevity.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess