EN
  • EN
  • DE

NCP1216P65G

Part No NCP1216P65G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR PWM CM OTP HV 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters Offline Switchers
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Operating Supply Voltage 10 V ~ 16 V
Duty Cycle 75%
Frequency - Switching 65kHz
Fault Protection Over Load Over Temperature Short Circuit
Operating Temperature Range 0°C ~ 150°C (TJ)
Package 8-DIP (0.300" 7.62mm) 7 Leads
Manufacturer Device Package 7-PDIP
Mounting Style Through Hole
Catalog AC DC Converters Offline Switchers
Win Source Part Number 045150-NCP1216P65G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1216P65G CAD Model

Description

ON Semiconductor NCP1216P65G PWM Current-Mode Controller

The ON Semiconductor NCP1216P65G is a highly integrated PWM current-mode controller optimized for high-performance, off-line power supplies. This advanced component is designed to deliver precise power regulation while simplifying the design and reducing the overall bill of materials for power supply systems.

Featuring a fixed 65 kHz switching frequency, the NCP1216P65G enables the design of compact power supplies with excellent power efficiency. Its current-mode control provides fast transient response and excellent loop stability, making it ideal for applications such as AC-DC adapters, off-line battery chargers, and auxiliary power supplies.

The device integrates a high-voltage startup FET, which ensures rapid and reliable startup while minimizing standby power consumption. It also offers a variety of protection features including overvoltage, overload, and short circuit protection. These safety features ensure that the power supply and its connected load are safeguarded against potential damage from abnormal operating conditions.

The NCP1216P65G's built-in frequency jittering helps in reducing electromagnetic interference (EMI), thus simplifying compliance with regulatory standards. Additionally, its soft-start function prevents inrush current during startup, further enhancing the system's reliability.

ON Semiconductor's attention to detail extends to the NCP1216P65G's packaging. The device is offered in a compact DIP-7 package, which is conducive to efficient layout in space-constrained applications. Its pinout is optimized for straightforward implementation, reducing the complexity of the circuit design and allowing for a more streamlined production process.

Overall, the NCP1216P65G is a versatile and robust solution for power supply design. It combines performance, integration, and reliability in a way that makes it a top choice for engineers looking to create efficient and compact power conversion systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3143 $59.1435
110+ $1.0785 $118.6350
170+ $1.0447 $177.5990
230+ $1.0111 $232.5530
300+ $0.9774 $293.2200
400+ $0.8762 $350.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess