Product Overview: SN74ALS240ADW
The SN74ALS240ADW is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the Advanced Low-Power Schottky (ALS) logic family, which is known for its excellent balance between speed and power consumption. The SN74ALS240ADW is specifically an octal buffer and line driver designed to have the capability to drive bus lines or buffer memory address registers.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package / Case: SOIC-20 (Wide body)
- Mounting Type: Surface Mount
Performance and Quality
The SN74ALS240ADW offers high drive output currents, which are essential for driving high capacitive loads while maintaining fast switching speeds. This makes it suitable for interfacing with high-speed microprocessors or memory devices. Additionally, the device features a low power consumption, which is a hallmark of the ALS series, making it ideal for power-sensitive applications.
Applications
Thanks to its robust design and versatile functionality, the SN74ALS240ADW is used in a wide range of applications. These include:
- Bus drivers
- Memory address drivers
- Data transmission lines
- Buffer registers
- Control systems
Reliability
Texas Instruments is known for its commitment to quality, and the SN74ALS240ADW is no exception. It is designed to meet stringent industrial standards for reliability and performance. The device is also RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.
Ordering and Packaging
The SN74ALS240ADW comes in a tape and reel packaging option for automated assembly processes, facilitating efficient manufacturing and handling. For detailed ordering and shipping information, customers can refer to the Texas Instruments website or contact their local distributor.