EN
  • EN
  • DE

SN74ALS191ANG4

Part No SN74ALS191ANG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BIN 4BIT U/D 16-DIP  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 30 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74ALS191
Other Names SN74ALS191ANE4,SN74ALS191ANE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259019-SN74ALS191ANG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS191ANG4 CAD Model

Description

Product Overview: SN74ALS191ANG4 from Texas Instruments

The SN74ALS191ANG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the Advanced Low-Power Schottky (ALS) series, known for combining the low power of standard CMOS with the high speed of Schottky TTL.

Key Features

  • Synchronous Operation: The SN74ALS191ANG4 is a synchronous up/down binary counter that ensures precise timing and reliable operation.
  • Dual Mode: It can count both upwards and downwards, providing versatility in applications that require bidirectional counting.
  • Count Frequency: With a typical count frequency of 35 MHz, this device is suitable for high-speed applications.
  • Output Capability: It features a 4-bit binary output, which can be easily interfaced with other digital systems.
  • Direct Clear Function: The integrated clear function allows for the immediate resetting of the count to zero, which is essential for control and timing applications.

Applications

The SN74ALS191ANG4 is ideal for a wide range of applications, including:

  • Industrial control systems
  • Instrumentation
  • Data processing
  • Automated test equipment
  • Robotics
  • Consumer electronics

Package and Quality

This device comes in a PDIP (Plastic Dual-In-Line Package) with 16 pins, ensuring easy mounting on printed circuit boards. Texas Instruments is committed to high-quality manufacturing processes, and the SN74ALS191ANG4 is no exception, meeting stringent industry standards for performance and reliability.

Support and Resources

Customers can access a wealth of support and resources from Texas Instruments, including detailed datasheets, application notes, and design resources. Technical support is also available for designers working to integrate the SN74ALS191ANG4 into their projects.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2298 $51.6768
38+ $2.6501 $100.7038
59+ $2.5672 $151.4648
81+ $2.4844 $201.2364
105+ $2.4016 $252.1680
140+ $2.1532 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess