Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 40 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ALS169
Other Names SN74ALS169BDE4,TEXTISSN74ALS169BD,SN74ALS169BDG4,SN74ALS169BDG4,SN74ALS169BDE4,296-33717-5,SN74ALS169BD,2156-SN74ALS169BD
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259022-SN74ALS169BD
Ultra Librarian 3D Model Ultra Librarian SN74ALS169BD CAD Model

Description

The SN74ALS169BD, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance, 4-bit binary up/down counter integrated circuit. This device is part of the Advanced Low-Power Schottky (ALS) logic family, which is well-known for its balance between speed and power consumption, making it an ideal choice for a wide array of digital applications.

Key Features

  • Logic Type: 4-bit Binary Counter
  • Count Direction: Up/Down, providing versatility in counting operations
  • Output Capability: Differential outputs with high drive
  • Propagation Delay Time: Fast switching speeds suitable for high-speed systems
  • Supply Voltage Range: Typically 4.5V to 5.5V, optimal for standard TTL environments
  • Operating Temperature Range: 0°C to 70°C, ensuring reliability across a wide range of environmental conditions
  • Package / Case: SOIC-16, a surface-mount package that saves space on PCBs

Applications

The SN74ALS169BD is widely used in digital systems for various counting applications. Its ability to perform both up and down counting makes it suitable for:

  • Frequency dividers
  • Event counters
  • Elapsed time recorders
  • Process control systems
  • Digital clocks and timers
  • Programmable dividers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALS169BD is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

Ordering and Packaging

The SN74ALS169BD is available for order in various quantities, catering to both small-scale projects and large-volume production needs. It is delivered in a tape and reel packaging, which facilitates automated assembly processes and ensures the product's integrity during shipping and handling.

You May Also Be Interested in

Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Need more? Email Us
ECAD model for MC74HC4020AFL1
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
ECAD model for CD74HCT4020MT
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Lowest to €1.0084
ECAD model for NLV74HC393ADR2G
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74HCT191E
ON Semiconductor
5V ECL ÷4 Divider
Lowest to €4.9106
ECAD model for MC100EL33DR2
Texas Instruments
IC 4-BIT UP/DOWN COUNTER 16-DIP
Need more? Email Us
ECAD model for SN74LS193NE4
Nexperia USA Inc.
IC DIVIDER BY N 16-BIT 24SO
Need more? Email Us
ECAD model for 74HC4059D,112
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Lowest to €0.5921
ECAD model for CD74HCT193E

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ €1.9689 €47.2524
57+ €1.6154 €92.0789
88+ €1.5649 €137.7137
120+ €1.5145 €181.7435
156+ €1.4640 €228.3901
208+ €1.3126 €273.0141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention