EN
  • EN
  • DE

SN74ALS166NSR

Part No SN74ALS166NSR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REG 8BIT PARALLEL 16SO / PARALLEL-LOAD 8-BIT SHIFT REGISTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Part Number Series 74ALS166
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808235-SN74ALS166NSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS166NSR CAD Model

Description

Product Overview: SN74ALS166NSR from Texas Instruments

The SN74ALS166NSR is a high-performance, 8-bit shift register designed and manufactured by Texas Instruments. This integrated circuit (IC) is a member of the 'ALS' logic family, which stands for Advanced Low-Power Schottky technology. The device is created to provide a perfect balance between speed and power consumption, making it suitable for a wide range of digital applications.

The SN74ALS166NSR features an 8-bit serial or parallel input and serial output format. This allows for the conversion of parallel data into serial form, which can be particularly useful in systems where reducing the number of data lines is necessary to minimize complexity or improve signal integrity. The IC is commonly used in data communication systems, microprocessor-based systems, and anywhere a serial-to-parallel data conversion is required.

One of the key attributes of this shift register is its direct overriding clear (CLR) input, which can be used to clear the register to a low level regardless of the clock input (CLK) or serial input (SER). This functionality is essential for safety-critical applications where a rapid reset or clear operation is necessary.

The SN74ALS166NSR operates over a wide voltage range of 4.5V to 5.5V, which is typical for TTL (Transistor-Transistor Logic) compatible devices. This voltage range makes it easy to integrate the IC with other standard TTL components. The shift register also supports a wide operating temperature range, ensuring reliability and stability across different environmental conditions.

For ease of implementation, the SN74ALS166NSR comes in a compact, surface-mount package. This small footprint enables designers to optimize board space in densely packed electronic assemblies. The device's pinout is designed for straightforward PCB (Printed Circuit Board) routing, further simplifying the design process.

Texas Instruments is known for its commitment to quality, and the SN74ALS166NSR is no exception. It is manufactured to meet high industry standards, ensuring performance and longevity in your electronic projects. Whether you're working on a prototype or mass-producing a product, the SN74ALS166NSR offers reliability and functionality that engineers and designers can trust.

You May Also Be Interested in

Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0098 $55.0490
12+ $9.0337 $108.4044
18+ $8.7514 $157.5252
24+ $8.4691 $203.2584
31+ $8.1868 $253.7908
41+ $7.3399 $300.9359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,093 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess