EN
  • EN
  • DE

SN74ALS133NSR

Part No SN74ALS133NSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 13-INP 16-SO / NAND Gate 1-Element 13-IN Bipolar 16-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel package
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 13
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 80μA
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 25ns @ 5V, 50pF
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Manufacturer Package 16-SO
Package 16-SOIC (0.209", 5.30mm Width)
Win Source Part Number 794917-SN74ALS133NSR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALS133
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ALS133NSR CAD Model

Description

The SN74ALS133NSR is a high-functionality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device belongs to the Advanced Low-Power Schottky (ALS) family, which is renowned for combining low power consumption with high-speed performance.

Key Features

  • Logic Type: 13-Input Positive-NAND Gate
  • Package: The device is available in a 20-pin SOP (Small Outline Package) that is suitable for surface mounting, providing a compact footprint.
  • Operating Temperature: SN74ALS133NSR is designed to operate over a wide range of ambient temperatures, from 0°C to 70°C, making it versatile for various applications.
  • Supply Voltage: It typically operates at 5V, which is standard for TTL (Transistor-Transistor Logic) devices.
  • Speed: This component offers a fast propagation delay, ensuring quick response times in critical applications.

Applications

The SN74ALS133NSR is ideal for a multitude of electronic applications. Its 13-input NAND gate configuration makes it particularly suitable for complex logic functions that require multiple inputs to be integrated into a single logic gate. Typical applications include:

  • Computing systems
  • Data processing equipment
  • Control systems
  • Communication infrastructure
  • Instrumentation and test equipment

Reliability and Quality

Texas Instruments is committed to delivering high-quality products. The SN74ALS133NSR is no exception, as it undergoes rigorous testing to ensure it meets industry standards for reliability and performance. Customers can trust this component for their critical design requirements.

Environmental Compliance

The SN74ALS133NSR adheres to environmental compliance standards, including RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials found in electrical and electronic products.

Ordering and Packaging

Available in tape and reel packaging, the SN74ALS133NSR is ready for automated assembly processes, streamlining production and reducing manual handling. The NSR suffix indicates a reel package, which is convenient for large-scale manufacturing requirements.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2246 $52.8984
10+ $10.8510 $108.5100
15+ $10.5119 $157.6785
20+ $10.1728 $203.4560
26+ $9.8337 $255.6762
35+ $8.8164 $308.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess