EN
  • EN
  • DE

1N5377BRLG

Part No 1N5377BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 91V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 91V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 75 Ohm
Current - Reverse Leakage @ Vr 500nA @ 69.2V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002278-1N5377BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5377BRLG CAD Model

Description

ON Semiconductor 1N5377BRLG Zener Diode

The 1N5377BRLG from ON Semiconductor is a robust and reliable Zener diode, designed to provide superior voltage regulation with a minimal footprint. This particular diode is a popular choice in the industry for its consistent performance and the quality assurance provided by ON Semiconductor, a leading manufacturer in the semiconductor space.

With a nominal Zener voltage of 68V and a power dissipation of 5W, the 1N5377BRLG is capable of handling significant voltage without sacrificing stability or performance. This makes it an ideal component for power supply circuits where precise voltage control is critical. The Zener diode operates within a standard tolerance of ±5%, ensuring accurate voltage clamping in a variety of applications.

The device is housed in an axial-lead, transfer-molded plastic package that provides a compact solution without compromising on durability. The package is designed to offer high thermal performance and is characterized for operation over a wide temperature range of -65°C to +200°C. This broad operating temperature range, along with its surge handling capability, makes the 1N5377BRLG suitable for use in tough environmental conditions.

ON Semiconductor's 1N5377BRLG is also notable for its compliance with environmental standards. It is RoHS compliant, ensuring that it meets the latest environmental requirements for electronic components. Additionally, the device is Pb-free, making it a more environmentally friendly option for manufacturers looking to minimize the ecological impact of their products.

Applications for the 1N5377BRLG Zener diode are diverse and include voltage regulation for power supplies, overvoltage protection circuits, and as a reference element in precision applications. Its high reliability and performance characteristics also make it suitable for use in telecommunications, consumer electronics, and industrial equipment.

In summary, the 1N5377BRLG Zener diode from ON Semiconductor is a versatile and reliable component that offers precise voltage regulation, robust environmental tolerance, and compliance with current environmental standards. It's a testament to ON Semiconductor's commitment to providing quality components for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess