The SN74ALS1003AN is a high-quality integrated circuit produced by Texas Instruments, known for its reliability and performance in a wide range of electronic applications. This particular model is a part of the Advanced Low-Power Schottky (ALS) series, which is designed to offer both speed and low power consumption, making it an ideal choice for efficient system design.
Key Features:
- Logic Type: NAND Gate
- Number of Circuits: Four independent gates
- Number of Inputs per Gate: 3
- Output Current: -0.4mA, 8mA
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: 0°C to 70°C
- Package / Case: 14-DIP (0.300", 7.62mm)
- Mounting Type: Through Hole
The SN74ALS1003AN is a quadruple 3-input positive-NAND gate that operates at a typical voltage of 5V. It is designed to perform the Boolean function Y = A • B • C in positive logic, where the • symbol represents the AND operation, and the overline indicates a NOT operation. This means that the output is low only when all three inputs are high.
This device is characterized for operation from 0°C to 70°C, making it suitable for commercial applications. The 14-DIP (Dual In-line Package) allows for easy integration into a variety of circuit boards, and its through-hole mounting design ensures a secure and durable connection.
Whether you're designing a complex digital system or simply need reliable logic gates for your project, the SN74ALS1003AN from Texas Instruments provides the performance and quality that professionals trust. Its combination of speed, power efficiency, and robust package design makes it a versatile component for any electronic enthusiast or professional engineer.
Applications:
- Industrial Control Systems
- Consumer Electronics
- Computing Equipment
- Telecommunications Infrastructure
- Data Processing