EN
  • EN
  • DE

SN74ALS05ADBRG4

Part No SN74ALS05ADBRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OPEN 6CH 1-IN 14SSOP / Inverter IC 6 Channel Open Collector 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Collector
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 54ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number SN74ALS0
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258038-SN74ALS05ADBRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS05ADBRG4 CAD Model

Description

Product Overview: SN74ALS05ADBRG4

The SN74ALS05ADBRG4 is a high-quality integrated circuit from Texas Instruments, designed for various digital applications. This device is part of the Advanced Low-Power Schottky (ALS) family, which is known for combining low power consumption with high-speed operation. The SN74ALS05ADBRG4 is a hex inverter with open-collector outputs, making it suitable for interfacing with high-level circuits such as MOS or for driving high-current loads.

This versatile component is packaged in a DB (SSOP – Shrink Small-Outline Package) form factor, with the 'R' designation indicating its tape and reel packaging, which is ideal for automated assembly processes. The 'G4' suffix denotes that this product adheres to Texas Instruments' Green initiative, ensuring that it is lead-free and RoHS compliant, minimizing the environmental impact and allowing for use in a wide range of consumer and commercial applications.

Key Features

  • Logic Type: Hex Inverter with Open-Collector Outputs
  • Supply Voltage Range: 4.5V to 5.5V, which is typical for 5V logic systems.
  • High-Current Drive: Capable of driving up to 48 mA, which allows the device to control LEDs, relays, and other high-current loads directly.
  • Propagation Delay Time: Fast switching speeds with a typical propagation delay time of 11 ns, ensuring quick response times in high-speed circuits.
  • Operating Temperature: Designed to operate within a temperature range of 0°C to 70°C, suitable for commercial applications.

Applications

The SN74ALS05ADBRG4 is an essential component in digital systems, with applications spanning across:

  • Logic level shifting or translation
  • Driving heavy loads such as motors, relays, and solenoids
  • Interfacing with high-voltage or high-current systems
  • Wired-OR logic configurations
  • General-purpose inverting functions

With its robust design and compatibility with other 5V logic families, the SN74ALS05ADBRG4 is a reliable choice for designers and engineers looking to build or maintain high-performance digital systems.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess