The SM12-7, from Diodes Incorporated, is a high-performance, surface-mount Schottky Barrier Rectifier designed to meet the rigorous demands of today's electronic devices. This rectifier is part of Diodes Incorporated's cutting-edge SM family, renowned for their reliability and efficiency in a wide range of applications.
Key Features
- Low Forward Voltage Drop: The SM12-7 boasts a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the system, making it ideal for high-frequency and energy-sensitive applications.
- High Surge Capability: With its robust surge capability, this rectifier can withstand transient over-voltage conditions, ensuring the protection of sensitive electronic components.
- Power Packaged: Encased in a compact, surface-mount package, the SM12-7 is designed for automated assembly processes, saving space on the PCB and reducing overall production costs.
- Lead-Free and RoHS Compliant: Adhering to modern environmental standards, the SM12-7 is lead-free and RoHS compliant, making it suitable for use in green electronics and worldwide manufacturing.
Applications
The versatility of the SM12-7 allows it to be integrated into a variety of applications, including:
- Power supply units
- DC-DC converters
- Automotive systems
- Telecommunications equipment
- Portable devices and battery-powered gadgets
Technical Specifications
The SM12-7 comes with an impressive set of specifications that make it a top choice for designers:
- Maximum Repetitive Reverse Voltage: 20V
- Maximum RMS Voltage: 14V
- Maximum DC Blocking Voltage: 20V
- Maximum Average Forward Rectified Current: 1.0A
- Operating Temperature Range: -55°C to +150°C
With its exceptional performance and reliability, the SM12-7 from Diodes Incorporated is a superior choice for manufacturers seeking a rectifier that delivers both quality and value. Whether it's for power management, protection, or efficiency, the SM12-7 is engineered to exceed expectations.