EN
  • EN
  • DE

SN74ALS00ANG4

Part No SN74ALS00ANG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 400µA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74ALS00
Other Names SN74ALS00ANE4,SN74ALS00ANE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258017-SN74ALS00ANG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS00ANG4 CAD Model

Description

The SN74ALS00ANG4 from Texas Instruments is a high-performance, quadruple 2-input positive-NAND gate integrated circuit, designed to operate with precision and reliability in a wide array of applications. This versatile component is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for combining low power consumption with high-speed operation.

Key Features:

  • Logic Type: NAND Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: -0.4mA / 8mA
  • Typical Switching Characteristics: tpd (Propagation Delay Time) of 4ns at 5V
  • Mounting Type: Through Hole
  • Package / Case: PDIP-14
  • Operating Temperature Range: 0°C to 70°C
  • Standard: RoHS Compliant

The SN74ALS00ANG4 is designed for use in systems that require high-speed, low-power NAND gate functions. Its fast switching capabilities make it ideal for implementing logic functions, such as in computer systems, networking equipment, and various digital applications. The device provides a typical propagation delay of only 4ns at a 5V supply, allowing for efficient signal processing in time-sensitive applications.

With its through-hole mounting design, the SN74ALS00ANG4 is easy to install on printed circuit boards (PCBs) for prototyping or mass production. The PDIP-14 (Plastic Dual-In-Line Package) ensures a secure fit and robust physical connection, making it a reliable choice for both commercial and industrial environments.

As a RoHS compliant product, the SN74ALS00ANG4 meets environmental standards by restricting the use of certain hazardous substances in its manufacturing. This commitment to environmental responsibility ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

Whether you are designing a complex digital system or simply need a reliable logic gate for a basic circuit, the SN74ALS00ANG4 from Texas Instruments provides the performance and quality that engineers and designers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess