EN
  • EN
  • DE

SN74AHCT74QPWRQ1

Part No SN74AHCT74QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Tape & Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 2 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHCT74
Other Names 296-SN74AHCT74QPWRQ1DKR,2156-SN74AHCT74QPWRQ1,296-SN74AHCT74QPWRQ1TR,SN74AHCT74QPWRQ1,296-SN74AHCT74QPWRQ1CT,TEXTISSN74AHCT74QPWRQ1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258329-SN74AHCT74QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT74QPWRQ1 CAD Model

Description

The SN74AHCT74QPWRQ1 from Texas Instruments is a high-performance, automotive-grade integrated circuit that features dual D-type positive-edge-triggered flip-flops. These flip-flops come with individual clear and preset inputs for each flip-flop, making them highly versatile for a range of applications. This device is designed to operate in extreme conditions, meeting the rigorous standards of the automotive industry, and is qualified for use in automotive applications as indicated by the 'Q1' suffix in its part number.

With a wide operating voltage range of 4.5 V to 5.5 V, the SN74AHCT74QPWRQ1 is compatible with 5V systems and can interface with both 5V and 3.3V logic levels, thanks to its TTL-compatible inputs. This allows for seamless integration in mixed-voltage systems, making it an ideal choice for interfacing between different logic families.

The device features a maximum clock frequency of 70 MHz, providing high-speed operation that is essential for timing-critical applications. Its low power consumption and fast switching capabilities make it suitable for high-performance automotive environments where efficiency and reliability are paramount.

Encased in a TSSOP-14 (Thin Shrink Small Outline Package) with a body size of 5.00 mm x 4.40 mm, the SN74AHCT74QPWRQ1 is designed for space-constrained applications. Its compact form factor allows for high-density mounting and is ideal for modern automotive electronic systems, which often require a large number of functions within a limited space.

Key features of the SN74AHCT74QPWRQ1 include:

  • Qualified for Automotive Applications
  • Operating Voltage Range of 4.5 V to 5.5 V
  • Low Power Consumption
  • High-Speed Operation: fmax = 70 MHz
  • Dual D-Type Flip-Flops with Individual Clear and Preset
  • Edge-Triggered from a Low-to-High Transition
  • Wide Operating Temperature Range: -40°C to 85°C
  • TTL-Compatible Inputs
  • Compact TSSOP-14 Packaging

With its robust design and high functionality, the SN74AHCT74QPWRQ1 is a reliable choice for automotive electronics designers looking for a dual flip-flop IC that delivers consistent performance under demanding conditions.

You May Also Be Interested in

ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4331 $51.9720
285+ $0.3554 $101.2890
440+ $0.3443 $151.4920
605+ $0.3332 $201.5860
780+ $0.3221 $251.2380
1,040+ $0.2888 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess