Product Overview: SN74AHCT594D
The SN74AHCT594D is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision and durability in a wide range of electronic applications. This 8-bit shift register is designed with advanced silicon-gate CMOS technology, ensuring low power consumption while maintaining high-speed operation.
Key Features
- Logic Type: 8-Bit Shift Register
- Operating Voltage: 4.5V to 5.5V, making it suitable for TTL (Transistor-Transistor Logic) environments.
- Output Type: 3-State Outputs that can drive up to 15 LSTTL loads.
- Shift Register Function: Serial to Parallel
- Maximum Clock Frequency: 50MHz, providing swift data processing capabilities.
- Operating Temperature: -40°C to 85°C, allowing reliable operation in a wide range of environmental conditions.
Applications
The SN74AHCT594D is versatile and can be used in various applications, such as:
- Data storage and transfer systems
- Signal processing
- Automotive control systems
- Industrial automation
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74AHCT594D is no exception, with rigorous testing procedures to ensure it meets the industry standards for reliability and performance.
Package and Availability
The device comes in an SOP (Small Outline Package) with 16 pins, under the part number SN74AHCT594D. It is readily available through Texas Instruments' distribution network, ensuring prompt delivery for your project needs.
Whether you're designing a new system or upgrading an existing one, the SN74AHCT594D offers the functionality and reliability required for today's demanding electronic environments.