EN
  • EN
  • DE

SN74AHCT573NSRE4

Part No SN74AHCT573NSRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP OCTAL D 20SO / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74AHCT573
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257381-SN74AHCT573NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT573NSRE4 CAD Model

Description

Product Overview: SN74AHCT573NSRE4 by Texas Instruments

The SN74AHCT573NSRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This particular device is an octal transparent D-type latch with 3-state outputs, part of the 'AHCT' family of logic devices that are known for their high-speed and low-power consumption.

Key Features

  • Logic Type: Octal D-Type Latch with Clear
  • Output Type: 3-State, enabling bidirectional bus interfacing
  • Voltage - Supply: Operates from 4.5V to 5.5V, making it compatible with TTL-level logic while allowing interfacing with 5V systems.
  • Logic Level - Low: 0.8V, Logic Level - High: 2V
  • Current - Output High, Low: 8mA, 8mA
  • IC Package Type: Supplied in a 20-SOIC package
  • Operating Temperature: -40°C to 85°C, suitable for industrial applications

Applications

The SN74AHCT573NSRE4 is designed for a wide range of applications, including:

  • Memory storage and retrieval
  • Buffering and data storage in computer systems
  • Communication systems
  • Industrial control logic
  • Instrumentation and test equipment

Product Advantages

With its advanced design, the SN74AHCT573NSRE4 offers several advantages:

  • Enhanced Speed: Fast propagation delays and output transition times for high-speed operations.
  • Power Efficiency: Low power consumption makes it ideal for battery-operated and power-sensitive applications.
  • Compatibility: TTL input compatibility allows for easy integration with existing TTL logic without the need for level shifting.
  • Robustness: The device is designed to withstand high ESD (Electrostatic Discharge) events, ensuring reliability and longevity in harsh environments.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AHCT573NSRE4 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess