Product Overview: SN74AHCT540PWRG4 from Texas Instruments
The SN74AHCT540PWRG4 is a high-performance, octal buffer and line driver designed to provide bidirectional drive current and voltage level shifting capabilities with true logic. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the AHCT family and is fabricated with silicon gate CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of standard CMOS integrated circuits.
This device has eight buffers and line drivers with 3-state outputs, which are capable of driving heavily loaded bus lines or buffer memory address registers. It also features inputs and outputs on opposite sides of the package to facilitate printed circuit board layout. The SN74AHCT540PWRG4 is designed to be used as memory address drivers, clock drivers, and bus-oriented transmitters/receivers which provide improved PC board density.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Logic Family: AHCT
- Supply Voltage Range: 4.5V to 5.5V
- Output Current: ±8mA
- Operating Temperature Range: -40°C to 85°C
- Package / Case: TSSOP (Thin Shrink Small Outline Package)
- Mounting Type: Surface Mount
- RoHS: Compliant
The device operates at a voltage range of 4.5V to 5.5V, which makes it compatible with 5V systems. The SN74AHCT540PWRG4 has a wide operating temperature range of -40°C to 85°C, making it suitable for various industrial applications. The outputs can sink or source up to 8mA, ensuring reliable high-speed data transmission.
Designed for improved signal integrity, this buffer and line driver minimizes propagation delay and offers a balanced output drive with current limiting resistors, which makes it ideal for interfacing with bus lines in a wide variety of applications. The TSSOP package ensures a compact footprint on the PCB, making it well-suited for space-constrained applications while still providing the necessary thermal performance.
Overall, the SN74AHCT540PWRG4 by Texas Instruments is a robust and versatile component suitable for creating high-speed, low-power data paths and providing level shifting in digital systems where signal integrity is paramount.