EN
  • EN
  • DE

SN74AHCT373NSR

Part No SN74AHCT373NSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP OCTAL D 20SO / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74AHCT373
Other Names SN74AHCT373NSRE4,296-SN74AHCT373NSRCT,SN74AHCT373NSRE4,SN74AHCT373NSR,SN74AHCT373NSRG4,296-SN74AHCT373NSRTR,296-SN74AHCT373NSRDKR,SN74AHCT373NSRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257386-SN74AHCT373NSR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT373NSR CAD Model

Description

Product Overview: SN74AHCT373NSR by Texas Instruments

The SN74AHCT373NSR, manufactured by Texas Instruments, is an octal transparent D-type latch with 3-state outputs, designed for high-performance memory and data buffering applications. This integrated circuit is part of the 'AHCT' family, which stands for Advanced High-Speed CMOS Technology with TTL-compatible inputs.

The device features eight latches with three-state outputs for bus-oriented applications. The latches appear transparent to data when the latch-enable (LE) input is high. When LE is low, the data that meets the setup time is latched. Data appears on the outputs when the output-enable (OE) signal is low. If OE is high, the outputs are in the high-impedance state, which means they neither load the bus nor interfere with other components that may be driving the bus.

Key Features

  • Logic Type: Octal Transparent D-Type Latch
  • Output Type: 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V
  • IC Package Type: SOP, 5.2mm Width, 20-Pin
  • Propagation Delay Time: 14ns at 4.5V
  • Operating Temperature Range: -40°C to 85°C
  • Logic Family / Base Number: 74AHCT373

Applications

The SN74AHCT373NSR is ideal for a wide range of applications, including:

  • Memory storage and retrieval
  • Data management and buffering
  • Communication systems
  • Computers and computer peripherals
  • Control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHCT373NSR is no exception. This product is RoHS compliant and is designed to meet the stringent requirements of the industrial market. With Texas Instruments' advanced manufacturing techniques and rigorous testing, customers can expect high performance and long-term reliability from this component.

Ordering and Packaging

The SN74AHCT373NSR comes in a 20-pin SOP package, providing a compact footprint for space-constrained applications. It is available in tape and reel packaging for automated assembly processes, ensuring efficient handling and placement during the manufacturing phase.

You May Also Be Interested in

Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess