EN
  • EN
  • DE

SN74AHCT367DBR

Part No SN74AHCT367DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 16SSOP / Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74AHCT367
Other Names 296-4733-1R,-SN74AHCT367DBRE4R,296-4733-2,296-4733-1,-SN74AHCT367DBRR,-296-4733-1,-SN74AHCT367DBRG4,296-4733-6,-SN74AHCT367DBRE4,SN74AHCT367DBRG4,-296-4733-1,296-4733-2R,TEXTISSN74AHCT367DBR,SN74AHCT367DBRE4,SN74AHCT367DBRG4,2156-SN74AHCT367DBR,-SN74AHCT367DBRG4R,SN74AHCT367DBRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259967-SN74AHCT367DBR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT367DBR CAD Model

Description

Product Overview: SN74AHCT367DBR

The SN74AHCT367DBR is a high-performance integrated circuit produced by Texas Instruments (TI), renowned for its expertise in semiconductor solutions. This particular chip belongs to the AHCT family, which is characterized by advanced high-speed CMOS technology. The device is designed to provide buffering and interface capabilities for a wide range of applications, making it a versatile component in digital systems.

Key Features

  • Logic Type: Hex Buffer/Driver with 3-State Outputs
  • Number of Channels: 6
  • Output Type: 3-State
  • Input Compatibility: TTL Level
  • Output Compatibility: CMOS, TTL
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: SSOP-20

Performance and Quality

The SN74AHCT367DBR is designed to deliver high-speed performance with a typical propagation delay time of only 8.5 ns. This allows for rapid signal processing and data transfer, which is crucial for modern digital circuits that operate at high frequencies. The device also features low power consumption, which is beneficial for energy-sensitive applications.

Applications

Due to its versatile nature, the SN74AHCT367DBR can be used in a variety of applications. It is particularly well-suited for buffering data lines in computer systems, interfacing between different logic families, and driving bus lines in digital networks. Its robust design also makes it suitable for industrial environments where reliability is paramount.

Package and Reliability

The SN74AHCT367DBR comes in a compact SSOP-20 (Shrink Small Outline Package) that is ideal for space-constrained applications. The package is designed for surface-mount technology, facilitating easier integration into various electronic assemblies. Texas Instruments is known for its commitment to quality, and this product is no exception. It undergoes rigorous testing to ensure it meets the highest standards of reliability and performance.

Ordering and Support

Customers can order the SN74AHCT367DBR directly from Texas Instruments or through authorized distributors. TI provides extensive technical support, including datasheets, reference designs, and application notes to assist designers in incorporating this chip into their projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess