The SN74AHCT32MDREP is a high-performance, quad 2-input OR gate integrated circuit from Texas Instruments, designed to meet the demanding requirements of space-constrained and mission-critical applications. This device is part of the Texas Instruments' Enhanced Product (EP) portfolio, which ensures its reliability and suitability for use in military and aerospace projects, as well as other high-reliability environments.
Key Features
- Logic Type: Quad 2-Input Positive OR Gate
- Supply Voltage Range: 4.5 V to 5.5 V, compatible with TTL levels
- Operating Temperature: -55°C to 125°C, suitable for extreme environments
- Logic Family: AHCT, providing TTL-compatible inputs with CMOS-level performance
- Output Current: ±8 mA at 5 V, capable of driving multiple loads
- Package: SOIC-14, a small outline integrated circuit package for space-saving on PCBs
- Enhanced Product (EP): Designed to meet or exceed the specifications of military performance standards
Applications
The SN74AHCT32MDREP is ideally suited for a variety of high-reliability applications where standard commercial products might not suffice. These include:
- Avionics and aerospace systems
- Military and defense equipment
- Spacecraft and satellite subsystems
- Communications infrastructure requiring enhanced reliability
- Industrial applications with extended temperature requirements
Quality and Reliability
With its robust design and manufacturing process, the SN74AHCT32MDREP ensures high levels of quality and reliability. Texas Instruments' EP components are subjected to rigorous qualification testing to guarantee performance under extreme conditions. This product is also supported by Texas Instruments' comprehensive technical documentation, making integration into your system seamless and reliable.
For engineers and designers seeking a dependable logic solution that can withstand the rigors of high-stress environments, the SN74AHCT32MDREP from Texas Instruments represents a superior choice that combines performance with peace of mind.