EN
  • EN
  • DE

SN74AHCT273NSR

Part No SN74AHCT273NSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO / OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 120MHz
Max Propagation Delay at V, Max CL 9.2ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 4μA
Input Capacitance 2.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC (0.209", 5.30mm Width)
Part Number Series 74AHCT273
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807496-SN74AHCT273NSR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT273NSR CAD Model

Description

Product Overview: SN74AHCT273NSR by Texas Instruments

The SN74AHCT273NSR is a high-performance, octal D-type flip-flop with a clear function, designed and manufactured by Texas Instruments. This integrated circuit is part of the 'AHCT' family, which is known for its advanced high-speed CMOS technology. It is specifically designed to operate with a 4.5V to 5.5V power supply, making it suitable for interfacing with 5V systems.

The SN74AHCT273NSR features eight D-type flip-flops with direct clear inputs. Each flip-flop is edge-triggered and will capture the state of their individual D-inputs on the rising edge of the clock signal. The clear function is synchronous, ensuring that all outputs can be simultaneously cleared by a high level on the clear input, providing users with a reliable and quick way to reset their system.

This device is available in a compact 20-SOIC (0.209", 5.30mm Width) package, which is designed for space-efficient applications and ensures a small footprint on printed circuit boards. It is commonly used in a wide range of digital applications, including data storage, communication systems, and complex microprocessors where high-speed, low-power operation is required.

The SN74AHCT273NSR is characterized for operation from -40°C to 85°C, making it robust and reliable for industrial applications. Its balanced propagation delays and transition times further enhance its performance in fast-paced environments where timing is critical.

Key features of the SN74AHCT273NSR include:

  • Eight edge-triggered D-type flip-flops with clear
  • Wide operating voltage range of 4.5V to 5.5V
  • Outputs can drive up to 15 LSTTL loads
  • Low power consumption
  • ±8-mA output drive at 5V
  • Low input current of 1 μA maximum
  • Direct clear for synchronous reset
  • Industrial temperature range of -40°C to 85°C

With its robust design and versatile features, the SN74AHCT273NSR from Texas Instruments is an excellent choice for designers looking to implement reliable data storage or state machine functions in their electronic projects.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8100 $52.6500
155+ $0.6646 $103.0130
235+ $0.6439 $151.3165
325+ $0.6231 $202.5075
420+ $0.6023 $252.9660
560+ $0.5400 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess