EN
  • EN
  • DE

SN74AHCT244QPWR

Part No SN74AHCT244QPWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74AHCT244
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849593-SN74AHCT244QPWR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT244QPWR CAD Model

Description

Product Overview: SN74AHCT244QPWR by Texas Instruments

The SN74AHCT244QPWR from Texas Instruments is a high-performance, octal buffer and line driver designed to facilitate the transfer of signals between mismatched voltage domains. This integrated circuit is part of the 'AHCT' family, which is known for its advanced high-speed CMOS technology. The device features eight non-inverting buffers with 3-state outputs, making it an ideal choice for driving bus lines or buffering memory address registers.

This particular model, housed in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, provides a compact footprint while offering robust performance. It operates over a broad VCC range of 4.5V to 5.5V, which allows it to interface with 5V systems while maintaining the speed of CMOS technology. The SN74AHCT244QPWR is also characterized for operation from -40°C to 85°C, ensuring reliability in a wide range of environmental conditions.

Key Features:

  • Eight non-inverting buffers with 3-state outputs
  • Operational voltage range: 4.5V to 5.5V
  • Supports mixed-mode voltage operation on all ports
  • IOFF and power-up 3-state support to avoid damaging current backflow
  • Low power consumption with ICC of 20 µA max
  • Latch-up performance exceeds 250 mA per JESD 17
  • ESD protection exceeds JESD 22

Applications:

The SN74AHCT244QPWR is versatile and can be used in various applications. It is particularly useful in interfacing with peripheral devices in microprocessor systems, where signal integrity and strength are crucial. It is also suitable for driving bus lines in computing and telecommunications systems due to its high-drive outputs. Furthermore, its 3-state outputs make it an excellent choice for multiplexing and for implementing memory address drivers, clock drivers, and bus-oriented receivers and transmitters in a wide array of electronic systems.

Quality and Support:

Texas Instruments is renowned for its commitment to quality, and the SN74AHCT244QPWR is no exception. Customers can expect reliable performance and consistency across batches. TI also provides comprehensive technical support and resources, including datasheets, reference designs, and application notes to assist designers in integrating this device into their projects seamlessly.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9464 $52.0520
130+ $0.7766 $100.9580
200+ $0.7523 $150.4600
275+ $0.7280 $200.2000
360+ $0.7038 $253.3680
480+ $0.6310 $302.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess