EN
  • EN
  • DE

SN74AHCT244DWRG4

Part No SN74AHCT244DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253631-SN74AHCT244DWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT244DWRG4 CAD Model

Description

The SN74AHCT244DWRG4 is a high-performance, octal buffer and line driver designed to facilitate the interfacing between different voltage levels in digital systems. Manufactured by Texas Instruments, this integrated circuit (IC) is part of the 'AHCT' family, which is known for its advanced high-speed CMOS technology. It is particularly suitable for driving bus lines or buffer memory address registers due to its high drive current and robust output stage.

This device features eight non-inverting buffers with 3-state outputs, which means it can drive lines with a high level, a low level, or remain in a high-impedance state. The high-impedance state is particularly useful for shared data buses where multiple devices may need to drive the bus lines without interference.

The SN74AHCT244DWRG4 operates over a broad voltage range from 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels while also providing the speed of CMOS technology. This dual functionality allows for seamless integration in mixed-technology environments and assists in bridging between legacy systems and newer digital platforms.

Packaged in a wide-body SOIC (Small Outline Integrated Circuit) form, the SN74AHCT244DWRG4 is designed for surface-mount technology (SMT), ensuring a compact footprint on printed circuit boards (PCBs). This package type also provides improved thermal performance and reduced lead inductance, enhancing the overall reliability and speed of the IC.

The device boasts a –40°C to 85°C operating temperature range, making it suitable for industrial applications that may be subject to harsh conditions. Additionally, it features inputs that are immune to damage due to static discharge, providing further reliability in environments where electrostatic discharge (ESD) may be a concern.

In summary, the SN74AHCT244DWRG4 from Texas Instruments is a versatile, high-speed octal buffer and line driver that offers reliable performance for interfacing and driving tasks within digital systems. Its robust design and compatibility with multiple logic levels make it an excellent choice for a wide range of applications, from industrial control to data communication systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3854 $50.1020
280+ $0.3611 $101.1080
430+ $0.3489 $150.0270
620+ $0.3245 $201.1900
805+ $0.3123 $251.4015
1,000+ $0.3001 $300.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,470 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess