Product Overview: SN74AHCT1G32DBVT from Texas Instruments
The SN74AHCT1G32DBVT is a high-performance, single 2-input positive-OR gate integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This logic gate is part of the 'AHCT' family, which signifies that it is fabricated using advanced silicon-gate CMOS technology to achieve operating speeds similar to LSTTL gates with the low-power consumption of standard CMOS integrated circuits.
Key Features
- Logic Type: 2-Input Positive-OR Gate
- Package: Supplied in a compact SOT-23-5 package, the SN74AHCT1G32DBVT is suitable for space-constrained applications.
- Operating Voltage Range: 4.5 V to 5.5 V, making it compatible with 5V systems and providing a margin for variations in power supply.
- Output Drive Capability: Capable of driving up to 8 LSTTL loads, ensuring compatibility with legacy systems and sufficient power for driving multiple inputs.
- Speed: Fast propagation delay time, with a typical value of 8.5 ns at 5 V, allows for high-speed operation in critical circuits.
- Temperature Range: Operational over a broad temperature range from -40°C to 85°C, suitable for industrial environments.
Applications
The SN74AHCT1G32DBVT is designed for a wide array of applications, including:
- Logic level translation and signal gating
- Function generators
- Power management circuits
- Communication systems
- Embedded systems
- Control systems
- Portable and consumer electronics
Quality and Reliability
Texas Instruments is committed to high standards of quality and reliability, and the SN74AHCT1G32DBVT is no exception. This product is subjected to rigorous testing and validation to ensure it meets the industry's highest performance benchmarks. Additionally, it is RoHS compliant and supports green manufacturing processes, reflecting Texas Instruments' dedication to environmental sustainability.
With its robust design, the SN74AHCT1G32DBVT from Texas Instruments is an ideal choice for designers looking for a dependable and efficient solution to implement basic logic functions in their circuits.